Amphenol Industrial 97-92-14
- 收藏
- 对比
97-92-14
143-97-92-14
圆形连接器
--
大陆
立即发货

97-92-14 datasheet pdf and Circular Connectors product details from Amphenol Industrial stock available at utmel
1最小包装量--
97-92-14详情
Amphenol Industrial 97-92-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
U10825905015 U10-825905-015
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
RoHS
N
For Use With
97 Series Connectors Shell Size 14
系列
97 5015
类型
联接螺母
子类别
Circular Connectors
镀层
橄榄绿色铬酸盐镀镉
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
97-92-14拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。