Amphenol Industrial 97-92-32(624)
- 收藏
- 对比
97-92-32(624)
143-97-92-32(624)
圆形连接器
--
大陆
立即发货

97-92-32(624) datasheet pdf and Circular Connectors product details from Amphenol Industrial stock available at utmel
1最小包装量--
97-92-32(624)详情
Amphenol Industrial 97-92-32(624)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
97-92-32(0624) C10-823944-032
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
5015
For Use With
97 Series Connectors Shell Size 32
系列
97 5015
类型
联接螺母
子类别
Circular Connectors
军用标准
MIL-DTL-5015
镀层
Zinc
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
97-92-32(624)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。