Amphenol Industrial CTVS07RF-23-35S-453
- 收藏
- 对比
CTVS07RF-23-35S-453
143-CTVS07RF-23-35S-453
圆形连接器
--
大陆
立即发货

CTVS07RF-23-35S-453 datasheet pdf and Circular Connectors product details from Amphenol Industrial stock available at utmel
1最小包装量--
CTVS07RF-23-35S-453详情
Amphenol Industrial CTVS07RF-23-35S-453重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Jam Nut
RoHS
Non-Compliant
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
包装
Bulk
系列
CTV 38999 III
终端
Crimp
性别
Female
子类别
Circular Connectors
方向
Straight
接头数量
100
产品类别
军规圆形连接器
产品类别
军规圆形连接器
辐射硬化
无
CTVS07RF-23-35S-453拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。