Amphenol Industrial PSLP-103
- 收藏
- 对比
PSLP-103
143-PSLP-103
连接器,连接线
--
大陆
立即发货

PSLP-103 datasheet pdf and Connectors, Interconnects product details from Amphenol Industrial stock available at utmel
1最小包装量--
PSLP-103详情
Amphenol Industrial PSLP-103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
C10-647178-001
Manufacturer
Amphenol
Brand
Amphenol Industrial
Tradename
SurLok
RoHS
Details
Insulation Materials
Not Insulated
系列
SurLok
类型
Compression
颜色
-
性别
Male
子类别
Terminals
额定电流
300 A
终端样式
Crimp
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
M10 x 1.5
产品
接线端子
产品类别
Terminals
PSLP-103拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。