Amphenol Industrial ZPEM-24C24-72S
- 收藏
- 对比
ZPEM-24C24-72S
143-ZPEM-24C24-72S
套管 - 音频连接器
--
大陆
立即发货

ZPEM-24C24-72S datasheet pdf and Barrel - Audio Connectors product details from Amphenol Industrial stock available at utmel
1最小包装量--
ZPEM-24C24-72S详情
Amphenol Industrial ZPEM-24C24-72S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
RoHS
Non-Compliant
Manufacturer Part Number
ZPEM-24C24-72S
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.18
终端
Solder
连接器类型
圆形连接器
性别
Female
Reach合规守则
unknown
接头数量
6
触点样式
Socket
ZPEM-24C24-72S拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。