Amphenol Industrial ZPLM-1816-321PN
- 收藏
- 对比
ZPLM-1816-321PN
143-ZPLM-1816-321PN
套管 - 音频连接器
--
大陆
立即发货

ZPLM-1816-321PN datasheet pdf and Barrel - Audio Connectors product details from Amphenol Industrial stock available at utmel
1最小包装量--
ZPLM-1816-321PN详情
Amphenol Industrial ZPLM-1816-321PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
RoHS
Non-Compliant
Manufacturer Part Number
ZPLM-1816-321PN
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.18
连接器类型
圆形连接器
性别
Male
Reach合规守则
unknown
接头数量
37
触点样式
Pin
ZPLM-1816-321PN拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。