Amphenol Industrial ZPLMLJ-30C24-72P
- 收藏
- 对比
ZPLMLJ-30C24-72P
143-ZPLMLJ-30C24-72P
套管 - 音频连接器
--
大陆
立即发货

ZPLMLJ-30C24-72P datasheet pdf and Barrel - Audio Connectors product details from Amphenol Industrial stock available at utmel
1最小包装量--
ZPLMLJ-30C24-72P详情
Amphenol Industrial ZPLMLJ-30C24-72P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
RoHS
Non-Compliant
Manufacturer Part Number
ZPLMLJ-30C24-72P
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.18
终端
Solder
连接器类型
圆形连接器
性别
Male
Reach合规守则
unknown
接头数量
6
触点样式
Pin
ZPLMLJ-30C24-72P拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。