Amphenol Industrial Operations 10-580902-143
- 收藏
- 对比
10-580902-143
143-10-580902-143
圆形连接器 - 配件
--
大陆
立即发货

AMPHENOL 10-580902-143 Dust Cap / Cover, Receptacle, Size 14, Dust Cap, Amphenol's GT Series, Metal Body, GT Series
1最小包装量--
10-580902-143详情
Amphenol Industrial Operations 10-580902-143重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
本体材质
Metal
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
Reach合规守则
unknown
连接器支持类型
连接器附件
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
10-580902-143拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio








哦! 它是空的。