Amphenol Industrial Operations 10-580903-16U
- 收藏
- 对比
10-580903-16U
143-10-580903-16U
圆形连接器 - 配件
Metal
大陆
立即发货

AMPHENOL 10-580903-16UDust Cap / Cover, Plug, Size 16S, Dust Cap, Amphenol's GT Series, Metal Body, GT Series
1最小包装量--
10-580903-16U详情
Amphenol Industrial Operations 10-580903-16U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Metal
本体材质
Metal
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
10-580903-16U拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio








哦! 它是空的。