Amphenol Industrial Operations 10-74936-14
- 收藏
- 对比
10-74936-14
143-10-74936-14
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Connector Accessories Clamp Shell Size 36 With Rubber Grommet
1最小包装量--
10-74936-14详情
Amphenol Industrial Operations 10-74936-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
底架
Cable
系列
MIL-DTL-5015
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电缆夹
入口保护
Waterproof
镀层
Cadmium
螺纹尺寸
2-18 UNS
电缆出口
180°
特征
Clamp Screws, Grommet
RoHS状态
Non-RoHS Compliant
评级结果
Waterproof
10-74936-14拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations







哦! 它是空的。