Amphenol Industrial Operations 97-283-22
- 收藏
- 对比
97-283-22
143-97-283-22
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

connector accessory, backshell/cable clamp for size 22 connector, jacketed cable
--最小包装量--
97-283-22详情
Amphenol Industrial Operations 97-283-22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
底架
Cable
包装
Bulk
已出版
2002
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
辐射硬化
无
RoHS状态
Non-RoHS Compliant
97-283-22拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations








哦! 它是空的。