Amphenol Industrial Operations 97-3106B-22-621
- 收藏
- 对比
97-3106B-22-621
143-97-3106B-22-621
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

AMPHENOL 97-3106B-22-621Circular Shell, Mil-C-5015 Equivalent, Split Shell Straight Plug, 22, Aluminium Body, 97 Series
1最小包装量--
97-3106B-22-621详情
Amphenol Industrial Operations 97-3106B-22-621重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
外壳材料
Aluminium
本体材质
Aluminium
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
军用标准
MIL-DTL-5015
镀层
Zinc
达到SVHC
无SVHC
RoHS状态
符合RoHS标准
97-3106B-22-621拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations








哦! 它是空的。