Amphenol Industrial Operations 97-3108B-22-850
- 收藏
- 对比
97-3108B-22-850
143-97-3108B-22-850
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

AMPHENOL 97-3108B-22-850Circular Shell, Mil-C-5015 Equivalent, Split Shell Right Angle Plug, 22, Aluminium Body, 97 Series
--最小包装量--
97-3108B-22-850详情
Amphenol Industrial Operations 97-3108B-22-850重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Aluminium
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
性别
Male
军用标准
MIL-C-5015
接头数量
2
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
97-3108B-22-850拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations








哦! 它是空的。