Amphenol Industrial Operations 97-79-121
- 收藏
- 对比
97-79-121
143-97-79-121
圆形连接器 - 配件
--
大陆
立即发货

AMPHENOL 97-79-121 Connector Accessory, Water Tight, Bushing, Amphenol's 97 Series
1最小包装量--
97-79-121详情
Amphenol Industrial Operations 97-79-121重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
底架
Bushing
已出版
2011
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
军用标准
MIL-DTL-5015
达到SVHC
无SVHC
辐射硬化
无
RoHS状态
Non-RoHS Compliant
97-79-121拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio








哦! 它是空的。