Amphenol Industrial Operations AN3057-10
- 收藏
- 对比
AN3057-10
143-AN3057-10
圆形连接器 - 后壳和电缆夹
Metal
大陆
立即发货

CONNECTOR, CLAMP, SIZE 18
--最小包装量--
AN3057-10详情
Amphenol Industrial Operations AN3057-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Metal
已出版
2000
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
导线/电缆直径
15.88 mm
达到SVHC
无SVHC
RoHS状态
Non-RoHS Compliant
AN3057-10拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations








哦! 它是空的。