Amphenol Industrial Operations PT00SE20-16SX-SR
- 收藏
- 对比
PT00SE20-16SX-SR
143-PT00SE20-16SX-SR
圆形连接器
--
大陆
立即发货

CIRCULAR, SIZE 20, 16WAY, SKT; Product Range:MIL-C-26482 Series I; Gender:Receptacle; No. of Contacts:16; Contact Gender:Socket; Contact Termination Type:Crimp; Connector Mounting:Panel Mount; Insert Arrangement:20-16; Connector Body Material:Aluminium Body; Connector Type:Circular Industrial; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Connector Shell Size:20; SVHC:Cadmium (15-Jun-2015); Contact Termination:Crimp
1最小包装量--
PT00SE20-16SX-SR详情
Amphenol Industrial Operations PT00SE20-16SX-SR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
PT00SE20-16SX-SR拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。