Amphenol Industrial Operations PT02E24-61PX
- 收藏
- 对比
PT02E24-61PX
143-PT02E24-61PX
圆形连接器
--
大陆
立即发货

CIRCULAR, SIZE 24, 61WAY, PIN; Product Range:MIL-C-26482 Series I; Gender:Receptacle; No. of Contacts:61; Contact Gender:Pin; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Insert Arrangement:24-61; Connector Body Material:Aluminium Body; Connector Type:Circular Industrial; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Connector Shell Size:24; SVHC:Cadmium (15-Jun-2015); Contact Termination:Solder
--最小包装量--
PT02E24-61PX详情
Amphenol Industrial Operations PT02E24-61PX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
PT02E24-61PX拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。