Amphenol Industrial Operations PT06E14-19SX-SR
- 收藏
- 对比
PT06E14-19SX-SR
143-PT06E14-19SX-SR
圆形连接器
--
大陆
立即发货

CIRCULAR, SIZE 14, 19WAY, SKT; Product Range:MIL-C-26482 Series I; Gender:Plug; No. of Contacts:19; Contact Gender:Socket; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Insert Arrangement:14-19; Connector Body Material:Aluminium Body; Connector Type:Circular Industrial; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Connector Shell Size:14; SVHC:Cadmium (15-Jun-2015); Contact Termination:Solder
--最小包装量--
PT06E14-19SX-SR详情
Amphenol Industrial Operations PT06E14-19SX-SR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
RoHS状态
Non-RoHS Compliant
PT06E14-19SX-SR拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。