Amphenol Information Communication & Commercial 10129181-103LF
- 收藏
- 对比
10129181-103LF
143-10129181-103LF
背板
--
大陆
立即发货

10129181-103LF datasheet pdf and Backplanes product details from Amphenol Information Communication & Commercial stock available at utmel
1最小包装量--
10129181-103LF详情
Amphenol Information Communication & Commercial 10129181-103LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Termination Method
压装
Mounting
通孔
Body Orientation
直角
Terminal Pitch (mm)
1.2
零件状态
活跃
类型
Mezzanine
性别
HDR
接头数量
240
10129181-103LF拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial







哦! 它是空的。