Amphenol Information Communication & Commercial 211CL2S2460
- 收藏
- 对比
211CL2S2460
143-211CL2S2460
连接器,连接线
--
大陆
立即发货

211CL2S2460 datasheet pdf and Connectors, Interconnects product details from Amphenol Information Communication & Commercial stock available at utmel
1最小包装量--
211CL2S2460详情
Amphenol Information Communication & Commercial 211CL2S2460重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
Automotive
无
PPAP
无
Termination Method
Crimp
Body Orientation
Straight
Maximum Current Rating (A)
19
Mounting
电缆安装
包装
Reel
零件状态
Obsolete
连接器类型
连接器接头和PCB插座
性别
PIN
触点类型
Power
产品长度(mm)
28.7
211CL2S2460拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。