Amphenol Information Communication & Commercial 30211301
- 收藏
- 对比
30211301
143-30211301
电缆扎带和束线带
--
大陆
立即发货

30211301 datasheet pdf and Cable Supports and Fasteners product details from Amphenol Information Communication & Commercial stock available at utmel
1最小包装量--
30211301详情
Amphenol Information Communication & Commercial 30211301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
Automotive
无
PPAP
无
Termination Method
Crimp
Body Orientation
Straight
Mounting
电缆安装
RoHS
Non-Compliant
零件状态
活跃
类型
Housing
性别
RCP
方向
Straight
接头数量
10
辐射硬化
无
30211301拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial







哦! 它是空的。