Amphenol Information Communication & Commercial 54001202
- 收藏
- 对比
54001202
143-54001202
连接器,连接线
--
大陆
立即发货

54001202 datasheet pdf and Connectors, Interconnects product details from Amphenol Information Communication & Commercial stock available at utmel
1最小包装量--
54001202详情
Amphenol Information Communication & Commercial 54001202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
EU RoHS
不合规
ECCN (US)
EAR99
Automotive
无
PPAP
无
Contact Materials
Copper, Tin
RoHS
Compliant
零件状态
活跃
终端
Crimp
连接器类型
Connector, PCB, Power
性别
Female
辐射硬化
无
54001202拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。