Amphenol Information Communication & Commercial 54200220N
- 收藏
- 对比
54200220N
143-54200220N
电缆扎带和束线带
--
大陆
立即发货

54200220N datasheet pdf and Cable Supports and Fasteners product details from Amphenol Information Communication & Commercial stock available at utmel
1最小包装量--
54200220N详情
Amphenol Information Communication & Commercial 54200220N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
Automotive
无
PPAP
无
Termination Method
Crimp
Body Orientation
Straight
Mounting
电缆安装
零件状态
Unconfirmed
类型
Housing
行数
1
性别
F
接头数量
2
54200220N拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial







哦! 它是空的。