Amphenol Information Communication & Commercial 75403-028LF
- 收藏
- 对比
75403-028LF
143-75403-028LF
连接器,连接线
--
大陆
立即发货

75403-028LF datasheet pdf and Connectors, Interconnects product details from Amphenol Information Communication & Commercial stock available at utmel
1最小包装量--
75403-028LF详情
Amphenol Information Communication & Commercial 75403-028LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
通孔
Body Orientation
Straight
Termination Method
Solder
PPAP
无
Automotive
无
ECCN (US)
EAR99
EU RoHS
Compliant
连接器类型
连接器接头和PCB插座
性别
PIN
触点类型
Signal
产品长度(mm)
10.41
75403-028LF拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。