Amphenol Information Communication & Commercial 76602-108
- 收藏
- 对比
76602-108
143-76602-108
端子 - PC 引脚插座,插座连接器
--
大陆
立即发货

76602-108 datasheet pdf and Terminals - PC Pin Receptacles, Socket Connectors product details from Amphenol Information Communication & Commercial stock available at utmel
1最小包装量--
76602-108详情
Amphenol Information Communication & Commercial 76602-108重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Termination Method
Solder
Body Orientation
Straight
Product Depth (mm)
12.95
Mounting
通孔
Contact Materials
磷青铜
零件状态
活跃
类型
端子排
行数
1
性别
PIN
接头数量
1
76602-108拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial







哦! 它是空的。