Amphenol Information Communication & Commercial G71C0199100EU
- 收藏
- 对比
G71C0199100EU
143-G71C0199100EU
Keystone - 插件
--
大陆
立即发货

G71C0199100EU datasheet pdf and Keystone - Inserts product details from Amphenol Information Communication & Commercial stock available at utmel
1最小包装量--
G71C0199100EU详情
Amphenol Information Communication & Commercial G71C0199100EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
6
ECCN (US)
EAR99
Automotive
无
PPAP
无
Category Number
Cat 3
Termination Method
Solder
Terminal Pitch (mm)
1.02
Body Orientation
Straight
Mounting
通孔
包装
Tray
零件状态
活跃
类型
RJ-11
性别
RCP
屏蔽/屏蔽
无
接头数量
6
端口的数量
1
G71C0199100EU拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial







哦! 它是空的。