Amphenol Information Communication & Commercial HM1C13D2C110EBLF
- 收藏
- 对比
HM1C13D2C110EBLF
143-HM1C13D2C110EBLF
背板
--
大陆
立即发货

HM1C13D2C110EBLF datasheet pdf and Backplanes product details from Amphenol Information Communication & Commercial stock available at utmel
1最小包装量--
HM1C13D2C110EBLF详情
Amphenol Information Communication & Commercial HM1C13D2C110EBLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Termination Method
Solder
Mounting
电缆安装
零件状态
Obsolete
类型
Backplane
性别
RCP
接头数量
72
HM1C13D2C110EBLF拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial







哦! 它是空的。