Amphenol Information Communication & Commercial NDARHF-0002
- 收藏
- 对比
NDARHF-0002
143-NDARHF-0002
光纤电缆
--
大陆
立即发货

NDARHF-0002 datasheet pdf and Fiber Optic Cables product details from Amphenol Information Communication & Commercial stock available at utmel
1最小包装量--
NDARHF-0002详情
Amphenol Information Communication & Commercial NDARHF-0002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Cable Types
分路器电缆
Cable Length (m)
2
包装
Bag
零件状态
活跃
性别
PL-PL
接头数量
38 to 2(38)
连接器类型A
QSFP28
连接器类型B
2(QSFP28)
NDARHF-0002拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。