Amphenol Information Communication & Commercial RJSAE538AA4
- 收藏
- 对比
RJSAE538AA4
143-RJSAE538AA4
Keystone - 插件
--
大陆
立即发货

RJSAE538AA4 datasheet pdf and Keystone - Inserts product details from Amphenol Information Communication & Commercial stock available at utmel
1最小包装量--
RJSAE538AA4详情
Amphenol Information Communication & Commercial RJSAE538AA4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Number of Loaded Positions
32
Termination Method
Solder
Body Orientation
直角
Left/Right LED Color
Green/Yellow
包装
Tray
零件状态
活跃
屏蔽/屏蔽
有
接头数量
32
端口的数量
4
接片方向
Up/Down
RJSAE538AA4拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial







哦! 它是空的。