Amphenol Information Communication & Commercial U77A11282001
- 收藏
- 对比
U77A11282001
143-U77A11282001
配件
--
大陆
立即发货

U77A11282001 datasheet pdf and Accessories product details from Amphenol Information Communication & Commercial stock available at utmel
1最小包装量--
U77A11282001详情
Amphenol Information Communication & Commercial U77A11282001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Copper
ECCN (US)
EAR99
Automotive
无
PPAP
无
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
500
Mounting Styles
通孔
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Tray
零件状态
活跃
类型
Cage
子类别
I/O Connectors
终端样式
压装
端口的数量
1 Port
产品类别
I/O Connectors
产品
Cages
安装角
直角
特征
Heat sink option
产品类别
I/O Connectors
U77A11282001拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial







哦! 它是空的。