Amphenol Interconnect India D3899922AF
- 收藏
- 对比
D3899922AF详情
Amphenol Interconnect India D3899922AF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
材料
铝合金
厂商
Amphenol Interconnect India
Package
Bag
Product Status
活跃
For Use With/Related Products
MIL-DTL-38999 Series III Receptacle
MIL Type
MIL-DTL-38999 III
Unit Weight
0.572232 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
38999
RoHS
N
Manufacturer Part Number
D38999/22AF
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.63
Manufacturer Series
D38999/22
系列
Military, MIL-DTL-38999
颜色
Silver
子类别
Circular Connectors
外壳尺寸-插入
9
连接器支持类型
连接器附件
配件类型
Dummy Receptacle
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
-
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
compliant
D3899922AF拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。