Amphenol Interconnect India D3899922GF
- 收藏
- 对比
D3899922GF详情
Amphenol Interconnect India D3899922GF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
铝合金
厂商
Amphenol Interconnect India
Package
Bag
Product Status
活跃
For Use With/Related Products
MIL-DTL-38999 Series III Receptacle
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
38999
系列
Military, MIL-DTL-38999
颜色
Silver
子类别
Circular Connectors
外壳尺寸-插入
21
配件类型
Dummy Receptacle
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
-
产品类别
Circular MIL Spec Tools, Hardware & Accessories
D3899922GF拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。