Amphenol Interconnect India MS27501B13CM
- 收藏
- 对比
MS27501B13CM
143-MS27501B13CM
圆形连接器
--
大陆
立即发货

JAMMS27501 - PLUG, CAD
1最小包装量--
MS27501B13CM详情
Amphenol Interconnect India MS27501B13CM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
铝合金
厂商
Amphenol Interconnect India
Package
Bag
Product Status
活跃
For Use With/Related Products
MIL-DTL-38999 Series I Plug
Unit Weight
1 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
10-463090-339
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
38999
系列
Military, MIL-DTL-38999 Series I
颜色
Olive
子类别
Circular Connectors
外壳尺寸-插入
13
配件类型
Cap (Cover), Dust
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
金属链
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS27501B13CM拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。