Amphenol Interconnect India MS311518W
- 收藏
- 对比
MS311518W详情
Amphenol Interconnect India MS311518W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
厂商
Amphenol Interconnect India
Package
Bag
Product Status
活跃
For Use With/Related Products
MIL-DTL-26482 Receptacle
Base Product Number
MS3115
Unit Weight
0.663131 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
26482
RoHS
Non-Compliant
系列
Military, MIL-DTL-26482
颜色
Olive
子类别
Circular Connectors
外壳尺寸-插入
18
配件类型
Dummy Receptacle
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
Flange
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS311518W拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。