Amphenol Interconnect India MS318010RA
- 收藏
- 对比
MS318010RA
143-MS318010RA
圆形连接器
--
大陆
立即发货

JANMS3180 - PLUG, , ANOD. BK
--最小包装量--
MS318010RA详情
Amphenol Interconnect India MS318010RA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum, Anodized
厂商
Amphenol Interconnect India
Package
Bag
Product Status
活跃
For Use With/Related Products
MIL-DTL-26482 Plug
Base Product Number
MS3180-10
Body Orientation
Straight
Operating Temp Range
-55C to 125C
Unit Weight
0.397879 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
Military, MIL-DTL-26482
包装
Bulk
类型
Cap
颜色
Black
子类别
Circular Connectors
外壳尺寸-插入
10
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
钢丝绳
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS318010RA拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。