Amphenol Interconnect India MS318112RW
- 收藏
- 对比
MS318112RW
143-MS318112RW
圆形连接器
--
大陆
立即发货

JANMS3181 - RECPT, CAD
1最小包装量--
MS318112RW详情
Amphenol Interconnect India MS318112RW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
厂商
Amphenol Interconnect India
Package
Bag
Product Status
活跃
For Use With/Related Products
MIL-DTL-26482 Receptacle
Base Product Number
MS3181-12
Unit Weight
0.705503 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Manufacturer Part Number
MS3181-12RW
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPACECRAFT COMPONENTS CORP
Risk Rank
5.62
系列
Military, MIL-DTL-26482
颜色
Olive
子类别
Circular Connectors
外壳尺寸-插入
12
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
钢丝绳
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
unknown
MS318112RW拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。