Amphenol Pcd 602GB18808416
- 收藏
- 对比
602GB18808416
143-602GB18808416
圆形连接器 - 触头
--
大陆
立即发货

Circular MIL Spec Tools, Hardware & Accessories DUMMY RECEPTACLE FLANGE MOUNT SIZE 8
1最小包装量--
602GB18808416详情
Amphenol Pcd 602GB18808416重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-26482 II
For Use With
602GB Series Shell Size 8
Factory Pack QuantityFactory Pack Quantity
1
Tradename
26482
RoHS
Non-Compliant
系列
602GB 26482 II
类型
虚拟贮存插座
军用标准
MIL-DTL-26482
产品
Accessories
602GB18808416拓展信息
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial







哦! 它是空的。