Amphenol PCD 800615
- 收藏
- 对比
800615详情
Amphenol PCD 800615重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Sizes
20
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Crimp
连接器类型
Socket
触点类型
Socket
触点终端
Crimp
RoHS状态
Non-RoHS Compliant
800615拓展信息
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial








哦! 它是空的。