Amphenol PCD ALBFLB45400
- 收藏
- 对比
ALBFLB45400详情
Amphenol PCD ALBFLB45400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
安装类型
Fastener
系列
Fairlead
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Clamp, Bundle Separation
颜色
Gray, Purple
类型属性
Multiple Openings, With Gap
宽度
1.000 25.40mm
长度
3.650 92.71mm
RoHS状态
符合RoHS标准
ALBFLB45400拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。