Amphenol PCD ALBFLB55200
- 收藏
- 对比
ALBFLB55200详情
Amphenol PCD ALBFLB55200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
安装类型
Fastener
系列
Fairlead
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Clamp, Bundle Separation
颜色
Gray, Purple
类型属性
Multilevel With Gap, Multiple Openings
长度
3.100 78.74mm
宽度
2.200 55.88mm
RoHS状态
符合RoHS标准
ALBFLB55200拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。