Amphenol PCD CAPLOCK9TX
- 收藏
- 对比
CAPLOCK9TX详情
Amphenol PCD CAPLOCK9TX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
-
厂商
Amphenol PCD
Package
Bulk
Product Status
活跃
For Use With/Related Products
MIL-DTL-38999 Series III Receptacle
Shell Sizes
T09
For Use With
38999 Series III Receptacles
MIL Type
MIL-DTL-38999 III
Manufacturer
Amphenol
Brand
Amphenol Socapex
RoHS
Details
系列
CapLock
类型
9 Shell Size Lockable Plastic Cybersecurity Cap
颜色
Gray
子类别
Circular Connectors
外壳尺寸-插入
9
配件类型
Cap (Cover)
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Protective Caps
特征
Screws
产品类别
Circular MIL Spec Tools, Hardware & Accessories
CAPLOCK9TX拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。