Amphenol Pcd D38999/28-9F
- 收藏
- 对比
D38999/28-9F
143-D38999/28-9F
圆形连接器 - 触头
--
大陆
立即发货

Circular MIL Spec Tools, Hardware & Accessories SZ 21 Jam Nut ALU EN
1最小包装量--
D38999/28-9F详情
Amphenol Pcd D38999/28-9F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
1
Tradename
38999
Unit Weight
0.812183 oz
系列
D38999 III
D38999/28-9F拓展信息
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial
Amphenol Industrial







哦! 它是空的。