Amphenol PCD D38999/32W9R
- 收藏
- 对比
D38999/32W9R详情
Amphenol PCD D38999/32W9R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
铝合金
For Use With/Related Products
MIL-DTL-38999 Series III Plug
Base Product Number
D38999/32W
Product Status
活跃
厂商
Amphenol PCD
Package
Bulk
Operating Temp Range
-65C to 200C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
系列
Military, MIL-DTL-38999
类型
Cap
颜色
Olive
子类别
Circular Connectors
外壳尺寸-插入
9
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
Contains Strap, Environment Resistant
产品类别
Circular MIL Spec Tools, Hardware & Accessories
D38999/32W9R拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。