Amphenol PCD HDMIFTV6AG
- 收藏
- 对比
HDMIFTV6AG
143-HDMIFTV6AG
USB、DVI、HDMI 连接器
--
大陆
立即发货

HDMIFTV PLUG, A CODE, OD CAD
1最小包装量--
HDMIFTV6AG详情
Amphenol PCD HDMIFTV6AG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
触点镀层
Cadmium
厂商
Amphenol PCD
Package
Bag
Product Status
活跃
Base Product Number
HDMIFTV6
Contact Materials
Aluminium
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
电缆安装
Manufacturer
Amphenol
Brand
Amphenol Socapex
RoHS
Details
系列
HDMI数字电视
颜色
Black
性别
Male
子类别
Audio & Video Connectors
方向
Straight
终端样式
PC引脚
接头数量
19
产品类别
HDMI, Displayport & DVI Connectors
转换自(适配器端)
HDMI, Plug
转换(适配器端)
HDMI, Plug
产品
HDMI
产品类别
HDMI, Displayport & DVI Connectors
HDMIFTV6AG拓展信息
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)







哦! 它是空的。