Amphenol PCD HDMIFTVC7N
- 收藏
- 对比
HDMIFTVC7N
143-HDMIFTVC7N
USB、DVI、HDMI 连接器
--
大陆
立即发货

HDMIFTV JAM NUT RECEPTACLE CAP N
1最小包装量--
HDMIFTVC7N详情
Amphenol PCD HDMIFTVC7N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminium
厂商
Amphenol PCD
Package
Bag
Product Status
活跃
For Use With/Related Products
HDMI连接器
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Mounting Styles
面板安装
Manufacturer
Amphenol
Brand
Amphenol Socapex
RoHS
Details
系列
HDMI数字电视
颜色
Black
性别
Female
子类别
Audio & Video Connectors
方向
Straight
终端样式
PC引脚
配件类型
Cover, Dust
产品类别
HDMI, Displayport & DVI Connectors
产品
HDMI
产品类别
HDMI, Displayport & DVI Connectors
HDMIFTVC7N拓展信息
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)







哦! 它是空的。