Amphenol PCD M83723/59-208AN
- 收藏
- 对比
M83723/59-208AN
143-M83723/59-208AN
圆形连接器
--
大陆
立即发货

DUST CAP SZ 8 PLUG BAYONET NO AT
1最小包装量--
M83723/59-208AN详情
Amphenol PCD M83723/59-208AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum, Anodized
厂商
Amphenol PCD
Package
Bag
Product Status
活跃
For Use With/Related Products
MIL-DTL-83723 Series III Plug
MIL Type
MIL-DTL-26500
Manufacturer
Amphenol
Brand
Amphenol Pcd
For Use With
Plugs
系列
Military, MIL-DT-26500 Series III
类型
Bayonet Plug Dust Cap
颜色
Black
子类别
Circular Connectors
外壳尺寸-插入
8
镀层
Anodized Black
配件类型
Cap (Cover), Dust
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
特征
-
产品类别
Circular MIL Spec Tools, Hardware & Accessories
M83723/59-208AN拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。