Amphenol PCD M85049/95-18A-A
- 收藏
- 对比
M85049/95-18A-A
143-M85049/95-18A-A
圆形连接器
--
大陆
立即发货

3/4 PERIMETER MOUNTING FLANGE AN
1最小包装量--
M85049/95-18A-A详情
Amphenol PCD M85049/95-18A-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
-
Base Product Number
M85049/95
Product Status
活跃
Package
Bag
厂商
Amphenol PCD
For Use With/Related Products
Circular Connectors
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
Military, SAE AS85049
颜色
-
子类别
Circular Connectors
外壳尺寸-插入
18
配件类型
Mounting Flange, Square
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
Nut, Self-Locking
产品类别
Circular MIL Spec Tools, Hardware & Accessories
M85049/95-18A-A拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。