Amphenol Pcd MS27501C25CL
- 收藏
- 对比
MS27501C25CL
143-MS27501C25CL
集成电路(IC)
--
大陆
立即发货

MIL-DTL-38999 SERIES I PLUG CA JANMS27501C25CL
1最小包装量--
MS27501C25CL详情
Amphenol Pcd MS27501C25CL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
Manufacturer Part Number
MS27501C25CL
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.62
Manufacturer Series
MS27501
Shell Sizes
25
Factory Pack QuantityFactory Pack Quantity
1
Brand
Amphenol Pcd
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
军用连接器配件名称
PROTECTIVE COVER
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS27501C25CL拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD







哦! 它是空的。