Amphenol PCD PLUGLOCK25WR
- 收藏
- 对比
PLUGLOCK25WR
143-PLUGLOCK25WR
圆形连接器
--
大陆
立即发货

PLUGLOCK SIZE 25 W/ CABLE SEAL,
--最小包装量--
PLUGLOCK25WR详情
Amphenol PCD PLUGLOCK25WR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
-
厂商
Amphenol PCD
Package
Bulk
Product Status
活跃
For Use With/Related Products
MIL-DTL-38999 Series III Plug
Shell Sizes
T25
For Use With
38999 Series III Plugs
MIL Type
MIL-DTL-38999 III
Manufacturer
Amphenol
Brand
Amphenol Socapex
RoHS
Details
系列
PlugLock
类型
25 Shell Size Lockable Plastic Cybersecurity Cap
颜色
Gray
子类别
Circular Connectors
外壳尺寸-插入
25
配件类型
Cap (Cover)
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Caps
特征
含密封带
产品类别
Circular MIL Spec Tools, Hardware & Accessories
PLUGLOCK25WR拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol







哦! 它是空的。