Amphenol RF 083-1J
- 收藏
- 对比
083-1J
143-083-1J
同轴连接器(射频)
--
大陆
立即发货

083-1J datasheet pdf and Coaxial Connectors (RF) product details from Amphenol RF stock available at utmel
1最小包装量--
083-1J详情
Amphenol RF 083-1J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Brass
Package Type
Individual Bag
Side 2 Polarity
Normal
Unit Weight
0.767914 oz
Factory Pack QuantityFactory Pack Quantity
1
Side 2 Gender
Jack
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Contact Materials
Brass
Part # Aliases
83-1J
Manufacturer
Amphenol
Brand
Amphenol RF
RoHS
Details
系列
UHF
包装
Bag
零件状态
活跃
连接器类型
Intra Series Coaxial
子类别
射频适配器
方向
Straight
阻抗
-
产品类别
RF Adapters - In Series
外壳电镀
Nickel
本体样式
Straight
产品类别
adapters
无线电频率系列
UHF
083-1J拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF







哦! 它是空的。